CIT Relay & Switch General Purpose Relays J115F11AHN12VDCNH.9U

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a SPST NO contact configuration, rated for 50A at 240VAC resistive load and 110VDC, featuring a 12VDC coil with 0.9W power consumption, a non-sealed no-cover profile, and AgSnO₂In₂O₃ contact material. It measures 31.7 × 26.9 × 20.3 mm and is rated for an operating temperature range of -55°C to +125°C with F-class insulation. The relay has a contact resistance of less than 30 milliohms, a dielectric strength of 2500V rms between coil and contact, and supports a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Operate and release times are 15 ms and 10 ms respectively. Weight is 27 grams without a cover.

Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a SPST NO contact configuration, rated for 50A at 240VAC resistive load and 110VDC, featuring a 12VDC coil with 0.9W power consumption, a non-sealed no-cover profile, and AgSnO₂In₂O₃ contact material. It measures 31.7 × 26.9 × 20.3 mm and is rated for an operating temperature range of -55°C to +125°C with F-class insulation. The relay has a contact resistance of less than 30 milliohms, a dielectric strength of 2500V rms between coil and contact, and supports a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Operate and release times are 15 ms and 10 ms respectively. Weight is 27 grams without a cover.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11AHN12VDCNH.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11AHN12VDCNH.9U
General Purpose Relays 1204-J115F11AHN12VDCNH.9U
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11AHN12VDCNH.9U
Product Name General Purpose Relays
Relay Type General; Machine Control (Heavy Duty) Relay
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270090020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393763-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers