The J115F1 series is a general-purpose relay with a 50A contact rating for SPST NO (1A) configuration, featuring a 12VDC coil, 1.5W coil power, and a no-cover (N) profile. It has a dimensions of 31.7 x 26.9 x 20.3 mm, weighs 27g without cover, and supports switching up to 277VAC and 110VDC. Contact material is AgSnO₂, with contact resistance under 30 milliohms. The relay operates from -55°C to +125°C and meets F-class insulation, with an operate time of 15ms and release time of 10ms. Dielectric strength is standard (6), and the relay is unsealed due to the N profile.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN12VDCN61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |