The J115F1 series is a general purpose relay with a SPST-NO contact arrangement, rated for 50A at 240VAC resistive load, and 110VDC switching voltage. It has a 5VDC coil with 0.9W power consumption, 3.75V maximum pick-up voltage, and 0.5V minimum release voltage. Operate and release times are 15ms and 10ms respectively. The relay is sealed, features AgSnO2In2O3 contact material, and is rated for operation from -55°C to +125°C with F-class coil insulation. It measures 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay meets UL and TÜV contact ratings, offers 4000V rms coil-to-contact dielectric strength, and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH5VDCSH.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |