The J115F1 series is a general purpose relay with a SPST NO contact configuration, rated for 50A at 240VAC resistive load and switching up to 277VAC or 110VDC. It has a 5VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, features F-class insulation, and uses AgSnO2 contact material. It measures 31.7 x 26.9 x 20.3 mm and weighs 30g. Operating temperature ranges from -55°C to +125°C, with mechanical life of 10M cycles and electrical life of 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH5VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |