The J115F1 series is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 50A at 240VAC resistive load and 110VDC. It has a 48VDC coil with 1.5W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, features F-class insulation, and operates from -55°C to +125°C. It measures 31.7 mm × 26.9 mm × 20.3 mm and weighs 30g. Contact material is AgSnO₂ with In₂O₃, with initial contact resistance below 30 milliohms. It meets UL and TÜV ratings for resistive switching, and supports 200 m/s² shock and 10-40 Hz vibration resistance.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH48VDCSH1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |