The J115F1 series is a general purpose relay with a SPST normally open contact arrangement, rated for 50A at 240VAC resistive load and 35A at 240VAC resistive for normally closed, with a maximum switching voltage of 277VAC and 110VDC. It has a 24VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, features AgSnO2In2O3 contact material, and operates from -55°C to +125°C with F-class insulation. The physical dimensions are 31.7 x 26.9 x 20.3 mm, and the weight is 30g with a cover. It meets UL and TÜV contact ratings for resistive loads and has a dielectric strength of 2500V rms between coil and contact. Electrical life is rated at 100k cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH24VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |