The J115F1 is a general-purpose relay with a SPST normally open contact arrangement and a 50A contact rating, designed for switching resistive loads up to 277VAC and 110VDC. It features a 220VAC coil, 2.7VA coil power, and a sealed construction. The relay measures 31.7 x 26.9 x 20.3 mm and has a weight of 30g. It operates within a temperature range of -55°C to +125°C with F-class insulation, supports 100k electrical cycles at rated load, and meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm double amplitude from 10 to 40Hz. Contact material is AgSnO₂, and contact resistance is less than 30 milliohms initial.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH220VACSH |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |