The J115F1 series is a general-purpose relay with a SPST NO (1A) contact arrangement, rated for 50A at 240VAC resistive load and 110VDC, featuring AgSnO2In2O3 contact material and a .9W coil. It has a 12VDC coil with a must-operate voltage of 9VDC and must-release voltage of 1.2VDC, operate time of 15ms, and release time of 10ms. The relay is sealed, operates from -55°C to +125°C, and has F-class coil insulation. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g with a cover. Mechanical life is rated at 10M cycles, and electrical life at 100K cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH12VDCSH.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |