The J115F1 series is a general-purpose relay with a SPST-NO contact arrangement (1A), rated for 50A at 240VAC resistive load and maximum switching voltage of 277VAC. It features a 120VAC coil with 2.7VA power consumption, operates in 15ms, and releases in 10ms. The relay is sealed, has an F-class insulation rating, and operates from -55°C to +125°C. Dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. Contact material is AgSnO₂, with contact resistance under 30 milliohms. The relay meets UL and TÜV contact ratings and withstands 200m/s² shock and 1.50mm vibration at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH120VACSH |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |