The J115F1 is a general purpose relay with a SPST NO contact arrangement (1A), sealed construction, and a 9VDC coil rated at 0.6W. It has a contact rating of 40A at 240VAC and 30A at 277VAC resistive, with a maximum switching voltage of 277VAC and 110VDC, and a maximum switching current of 40A. The relay features AgSnO2In2O3 contact material, operates within a temperature range of -55°C to +125°C, and meets UL F class, UL/CUL, and TÜV certifications. Physical dimensions are 31.7 x 26.9 x 20.3 mm, and it uses PC pins with Pin 6 removed. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A9VDCSH.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |