CIT Relay & Switch General Purpose Relays J115F11A9VDCS6.9U

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPST-N.O. contact arrangement, designed for switching high current loads up to 40A at 277VAC and 110VDC. It has a sealed, through-hole mounting style with dimensions of 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay is rated for operation from -55°C to +125°C, features F-class coil insulation, and meets UL, CUL, and TÜV certifications. The 9VDC coil version has a pickup voltage of 6.75V, release voltage of 0.9V, coil resistance of 135Ω, and consumes 0.9W. Contact material is AgSnO₂In₂O₃, with contact resistance under 30 milliohms. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Pin 6 is removed, and the terminal strength is 10N. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm at 10-40Hz.

Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPST-N.O. contact arrangement, designed for switching high current loads up to 40A at 277VAC and 110VDC. It has a sealed, through-hole mounting style with dimensions of 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay is rated for operation from -55°C to +125°C, features F-class coil insulation, and meets UL, CUL, and TÜV certifications. The 9VDC coil version has a pickup voltage of 6.75V, release voltage of 0.9V, coil resistance of 135Ω, and consumes 0.9W. Contact material is AgSnO₂In₂O₃, with contact resistance under 30 milliohms. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Pin 6 is removed, and the terminal strength is 10N. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm at 10-40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11A9VDCS6.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11A9VDCS6.9U
General Purpose Relays 1204-J115F11A9VDCS6.9U
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11A9VDCS6.9U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.21 - Modular step relays 16A - 202190480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details