The J115F1 is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 40A at 240VAC and 14VDC, with a maximum switching power of 9600VA and 1120W. It operates on a 9VDC coil with a power consumption of 0.9W, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. The relay has an operate time of 15ms and a release time of 10ms, with an insulation resistance of 1000MΩ minimum at 500VDC and a dielectric strength of 4000Vrms between coil and contact. It is rated for -55°C to +125°C operating temperature, has a mechanical life of 10 million cycles, and is sealed for environmental protection. Dimensions are 31.7 × 26.9 × 20.3 mm, and the contact material is AgSnO2In2O3. The relay is UL, CUL, and TÜV certified and meets F class insulation standards.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A9VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |