CIT Relay & Switch General Purpose Relays J115F11A5VDCSH.6U

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPST-NO contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It has a 5VDC coil with a power consumption of 0.6W, operate time of 15ms, and release time of 10ms. The relay is sealed, features AgSnO₂In₂O₃ contact material, and is rated for operation from -55°C to +125°C. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. The device meets UL F class, UL/CUL, and TÜV certifications, with a dielectric strength of 4000V rms between coil and contact when pin 6 is included. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load.

Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPST-NO contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It has a 5VDC coil with a power consumption of 0.6W, operate time of 15ms, and release time of 10ms. The relay is sealed, features AgSnO₂In₂O₃ contact material, and is rated for operation from -55°C to +125°C. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. The device meets UL F class, UL/CUL, and TÜV certifications, with a dielectric strength of 4000V rms between coil and contact when pin 6 is included. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11A5VDCSH.6U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11A5VDCSH.6U
General Purpose Relays 1204-J115F11A5VDCSH.6U
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11A5VDCSH.6U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.1253C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers