The J115F1 series is a general-purpose relay with SPST NO (1A), SPST NC (1B), or SPDT (1C) contact arrangements, designed for high-load switching applications. It has a sealed package with a physical size of 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay supports a maximum switching current of 40A and a maximum switching voltage of 110VDC, with a contact rating of 5A at 280VAC for ballast loads and 40A at 240VAC resistive. The 5VDC coil variant has a rated coil power of 0.6W, a pick-up voltage of 3.75VDC, a release voltage of 0.5VDC, an operate time of 15ms, and a release time of 10ms. Contact material is AgSnO2In2O3. It meets UL FClass, UL/CUL, and TÜV certifications, operates from -55°C to +125°C, and has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Pin 6 is removed in this variant.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A5VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |