The J115F1 is a general purpose relay with a SPST NO contact arrangement (1A), designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 24VDC coil with a power consumption of 0.9W, operate time of 15ms, and release time of 10ms. The relay is sealed, has a compact size of 31.7 x 26.9 x 20.3 mm, and weighs 30g. It meets UL F class and TÜV certifications, with a contact resistance under 30 milliohms and insulation resistance of at least 1000MΩ. Operating temperature ranges from -55°C to +125°C, with AgSnO2In2O3 contact material. The pin 6 is included.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A24VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |