The J115F1 is a sealed general purpose relay with SPST-NO contacts, measuring 31.7 x 26.9 x 20.3 mm and weighing 30 g. It operates on a 24VDC coil consuming 0.9 W, with a pick-up voltage of 18 VDC and release voltage of 2.4 VDC. Contacts handle up to 40 A at 240 VAC resistive and 110 VDC, with a maximum switching power of 9600 VA. The contact material is AgSnO₂. The relay meets UL F class and TÜV certifications, with 4000 V rms coil-to-contact dielectric strength and an operating temperature range of -55°C to +125°C. Mechanical life is 10 million cycles. Pin 6 is included.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A24VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |