The J115F1 is a general purpose relay with a SPST-NO contact arrangement, designed for switching applications up to 40A and 277VAC. It is rated for 0.6W coil power, operates on 24VDC, and features AgSnO2In2O3 contact material. The relay is sealed, has a compact size of 31.7 x 26.9 x 20.3 mm, weighs 30g, and is certified for UL F class, UL/CUL, and TÜV compliance. It supports an operating temperature range of -55°C to +125°C and meets shock and vibration resistance standards of 200m/s² for 11 ms and 1.50mm double amplitude at 10~40Hz. Terminal strength is rated at 10N, and insulation resistance exceeds 1000MΩ at 500VDC. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A24VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |