The J115F1 is a general purpose relay with a SPST NO contact arrangement, rated for 40A switching current and 110VDC switching voltage, featuring a 0.9W coil operating at 110VDC. It is sealed, has a PCB pin termination, and uses AgSnO2In2O3 contact material. The relay measures 31.7 x 26.9 x 20.3 mm and operates from -55°C to +125°C. It is UL F class rated, with a dielectric strength of 4000V rms between coil and contact, and meets UL/CUL and TÜV certifications.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A110VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |