The J114FLH is a 20A general purpose relay with a single-pole single-throw (SPST-NO) contact arrangement, designed for resistive and inductive loads up to 5000VA and 300VAC. It features reinforced insulation, AgSnO2 contact material, and is sealed. The variant with .25W coil power supports a 5VDC coil voltage, with a maximum pick-up voltage of 3.75VDC and release voltage of 0.5VDC. It measures 29.0 x 12.7 x 16.0 mm and is mounted via PC pins. The relay operates from -40°C to +125°C, meets IEC 60335-1, and has a mechanical life of 10M cycles and an electrical life of up to 100K cycles at rated load. It exhibits 5000V rms minimum dielectric strength between coil and contacts and 100M Ω minimum insulation resistance.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .25W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114FLH1ASB5VDC.25 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |