CIT Relay & Switch Power Relays, Over 2 Amps J114FL2CS89VDC.41

Description
General Purpose Relay DPDT (2 Form C) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J114FL2CS89VDC.41-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J114FL2CS89VDC.41-ND
Power Relays, Over 2 Amps 2449-J114FL2CS89VDC.41-ND
General Purpose Relay DPDT (2 Form C) 9VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 9VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J114FL2CS89VDC.41 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114FL2CS89VDC.41
General Purpose Relays 1204-J114FL2CS89VDC.41
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 8A, Switching Voltage: 277VAC, 30VDC, Coil Current: 44mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 8A, Switching Voltage: 277VAC, 30VDC, Coil Current: 44mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J114FL2CS89VDC.41
Relays - Power Relays, Over 2 Amps J114FL2CS89VDC.41
RELAY GEN PURPOSE DPDT 8A 9V

RELAY GEN PURPOSE DPDT 8A 9V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J114FL2CS89VDC.41-ND 1204-J114FL2CS89VDC.41 J114FL2CS89VDC.41
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 46.61T - relays for railway applications 16A - 466181100040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, LLOYD, EAC-1, CSA, cRUus, ukca, VDE, CCC-1, ENEC_MARK_15-01-black, RINA
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details