The J114FL series is a PC board mounting general purpose relay with a sealed design, available in SPST, SPDT, DPST, and DPDT contact configurations. The J114FL2CS109VDC.53 variant features a DPDT (2 Form C) contact arrangement, rated for 10A at 250VAC and 30VDC, with a coil voltage of 9VDC and coil power of 0.53W. It has a switching capacity of 16A, with a maximum switching voltage of 380VAC and 110VDC. The relay measures 29.2 mm x 13.2 mm x 15.7 mm and is certified to IEC 60335-1 and UL/CUL. The operating temperature range is -55°C to +125°C, and it has an electrical life of 100k cycles at rated load. Contact material is AgSnO2.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 44mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114FL2CS109VDC.53 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |