CIT Relay & Switch General Purpose Relays J114FL2CS1024VDC.53

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J114FL series is a PC board mounted general purpose relay with a sealed design, featuring a DPDT (2C) contact arrangement and 10A switching capacity for two-pole configurations. It operates at 24VDC with a coil power of 0.53W, and supports maximum switching voltage of 250VAC and 30VDC, with a switching current of 10A. The relay meets IEC 60335-1 and is UL/CUL certified. Physical dimensions are 29.15 x 13.2 x 15.7 mm. It has an operating temperature range of -55°C to +125°C and a mechanical life of 10 million cycles. Contact material is AgSnO2.

Datasheet Summary
Powered by GS/AI

The J114FL series is a PC board mounted general purpose relay with a sealed design, featuring a DPDT (2C) contact arrangement and 10A switching capacity for two-pole configurations. It operates at 24VDC with a coil power of 0.53W, and supports maximum switching voltage of 250VAC and 30VDC, with a switching current of 10A. The relay meets IEC 60335-1 and is UL/CUL certified. Physical dimensions are 29.15 x 13.2 x 15.7 mm. It has an operating temperature range of -55°C to +125°C and a mechanical life of 10 million cycles. Contact material is AgSnO2.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114FL2CS1024VDC.53 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114FL2CS1024VDC.53
General Purpose Relays 1204-J114FL2CS1024VDC.53
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J114FL2CS1024VDC.53
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA01.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details