CIT Relay & Switch Power Relays, Over 2 Amps J114FL2AS824VDC.41

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J114FL2AS824VDC.41-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J114FL2AS824VDC.41-ND
Power Relays, Over 2 Amps 2449-J114FL2AS824VDC.41-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1175814-J114FL2AS824VDC.41 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1175814-J114FL2AS824VDC.41
Relays - Power Relays, Over 2 Amps 1175814-J114FL2AS824VDC.41
Win Source Part Number: 1175814-J114FL2AS824 VDC.41 Category: Relays>Power Relays, Over 2 Amps Series: J114FL Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 25 Coil Resistance: 1.44 kOhms Coil Current: 16.7 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 380VAC, 110VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: CIT Relay and Switch Other Names: 2449-J114FL2AS824VDC .41

Win Source Part Number: 1175814-J114FL2AS824VDC.41
Category: Relays>Power Relays, Over 2 Amps
Series: J114FL
Termination Style: PC Pin
Package: Tube
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 25
Coil Resistance: 1.44 kOhms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 380VAC, 110VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: CIT Relay and Switch
Other Names: 2449-J114FL2AS824VDC.41

Buy Now Datasheet
General Purpose Relays - 1204-J114FL2AS824VDC.41 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114FL2AS824VDC.41
General Purpose Relays 1204-J114FL2AS824VDC.41
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 8A, Switching Voltage: 277VAC, 30VDC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 8A, Switching Voltage: 277VAC, 30VDC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J114FL2AS824VDC.41
Relays - Power Relays, Over 2 Amps J114FL2AS824VDC.41
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J114FL2AS824VDC.41-ND 1175814-J114FL2AS824VDC.41 1204-J114FL2AS824VDC.41 J114FL2AS824VDC.41
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Socket or Plug-in Style Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data