The J114FL series is a general purpose relay with PC board mounting, available in single or double pole configurations. The J114FL2AS109VDC.53 variant is a DPST normally open relay with a 10A contact rating, operating at 250VAC and 30VDC, with a 0.53W coil rated for 9VDC. The relay features AgSnO contacts, has a contact resistance under 50 milliohms, and meets UL/CUL and IEC 60335-1 standards. It measures 29.15 x 13.2 x 15.7 mm and is sealed. The operating temperature range is from -55°C to +125°C, with a mechanical life rating of 10 million cycles and an electrical life of 100,000 cycles at rated load. The coil operates with a pick-up voltage of 6.3 VDC and a release voltage of 0.9 VDC, with an operate time of 9 ms and a release time of 5 ms.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 44mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114FL2AS109VDC.53 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |