General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 250VAC, 30VDC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2449-J114FL1CS1224VDC.41-ND | 1204-J114FL1CS1224VDC.41 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General |
| Mounting | PCBoard | Socket or Plug-in Style |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) | -67 to 221 F (-55 to 105 C) |