CIT Relay & Switch General Purpose Relays J114AF2CS9VDC.72

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J114AF series is a sealed, PCB-mounting general purpose relay with a DPDT (2C) contact arrangement. It has a switching capacity of 16A at 250VAC and 5A at 30VDC, with a maximum switching voltage of 380VAC and 110VDC. The relay operates at 9VDC coil voltage with a coil power of 0.72W, an operate time of 20ms, and a release time of 10ms. It is rated for operation from -55°C to +125°C, has a contact resistance of less than 50 milliohms, and meets UL/CUL certification standards. The package dimensions are 29.0 x 12.7 x 20.0 mm and it weighs 14g.

Datasheet Summary
Powered by GS/AI

The J114AF series is a sealed, PCB-mounting general purpose relay with a DPDT (2C) contact arrangement. It has a switching capacity of 16A at 250VAC and 5A at 30VDC, with a maximum switching voltage of 380VAC and 110VDC. The relay operates at 9VDC coil voltage with a coil power of 0.72W, an operate time of 20ms, and a release time of 10ms. It is rated for operation from -55°C to +125°C, has a contact resistance of less than 50 milliohms, and meets UL/CUL certification standards. The package dimensions are 29.0 x 12.7 x 20.0 mm and it weighs 14g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF2CS9VDC.72 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF2CS9VDC.72
General Purpose Relays 1204-J114AF2CS9VDC.72
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J114AF2CS9VDC.72
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Signal Relays - 1-1393779-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers