CIT Relay & Switch General Purpose Relays J114AF2CS9VDC.53

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF2CS9VDC.53 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF2CS9VDC.53
General Purpose Relays 1204-J114AF2CS9VDC.53
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J114AF2CS9VDC.53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J114AF2CS9VDC.53-ND
Power Relays, Over 2 Amps 2449-J114AF2CS9VDC.53-ND
General Purpose Relay DPDT (2 Form C) 9VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 9VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J114AF2CS9VDC.53
Relays - Power Relays, Over 2 Amps J114AF2CS9VDC.53
RELAY GEN PURPOSE DPDT 8A 9V

RELAY GEN PURPOSE DPDT 8A 9V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J114AF2CS9VDC.53 2449-J114AF2CS9VDC.53-ND J114AF2CS9VDC.53
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA12.1133 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 859-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers