CIT Relay & Switch Power Relays, Over 2 Amps J114AF2AS9VDC.53

Description
General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J114AF2AS9VDC.53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J114AF2AS9VDC.53-ND
Power Relays, Over 2 Amps 2449-J114AF2AS9VDC.53-ND
General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J114AF2AS9VDC.53 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF2AS9VDC.53
General Purpose Relays 1204-J114AF2AS9VDC.53
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 60mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J114AF2AS9VDC.53
Relays - Power Relays, Over 2 Amps J114AF2AS9VDC.53
RELAY GEN PURPOSE DPST 8A 9V

RELAY GEN PURPOSE DPST 8A 9V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J114AF2AS9VDC.53-ND 1204-J114AF2AS9VDC.53 J114AF2AS9VDC.53
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1232828 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details