The J114AF series is a sealed, PCB-mounted general purpose relay with a SPDT or DPST normally open contact arrangement. It has a maximum switching capacity of 16A at 250VAC or 5A at 30VDC for the DPST variant, and supports a maximum switching voltage of 380VAC and 110VDC. The relay features a .72W coil, operated at 5VDC, with a pick-up voltage of 3.75VDC and a release voltage of 0.5VDC. It measures 29.0 x 12.7 x 20.0 mm, with a height of 20mm, and offers an electrical life of 100K cycles at rated load. The contacts are made of AgSnO2, and the relay is UL/CUL certified. Operating temperature ranges from -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 106mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF2AS5VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |