CIT Relay & Switch General Purpose Relays J114AF2AS48VDC.53

Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 11mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 11mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF2AS48VDC.53 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF2AS48VDC.53
General Purpose Relays 1204-J114AF2AS48VDC.53
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 11mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 11mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J114AF2AS48VDC.53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J114AF2AS48VDC.53-ND
Power Relays, Over 2 Amps 2449-J114AF2AS48VDC.53-ND
General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J114AF2AS48VDC.53
Relays - Power Relays, Over 2 Amps J114AF2AS48VDC.53
RELAY GEN PURPOSE DPST 8A 48V

RELAY GEN PURPOSE DPST 8A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J114AF2AS48VDC.53 2449-J114AF2AS48VDC.53-ND J114AF2AS48VDC.53
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details