The J114AF series is a general purpose relay with a 29.0 x 12.7 x 20.0 mm physical dimension and PC board mounting. It features a DPST NO contact configuration (2A) with a switching capacity of 8A at 250VAC or 5A at 30VDC resistive load, and a maximum switching voltage of 380VAC or 110VDC. The relay has a .72W coil rated for 3VDC, with a pick-up voltage of 2.25VDC and a release voltage of 0.3VDC. It is sealed, meets UL/CUL certification, and operates from -55°C to +125°C. Contact material is AgSnO2, with an insulation resistance of 100MΩ min. and dielectric strength of 5000Vrms coil to contact. The mechanical life is 10M cycles, and electrical life is 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF2AS3VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |