The J114AF is a PCB-mounting general purpose relay with a DPST normally open contact arrangement, rated for 8A at 250VAC and 5A at 30VDC, with a maximum switching power of 480W and 4000VA. It has a sealed construction, operates at 24VDC with a coil power of 0.72W, and features a 20mm height. The relay meets UL/CUL certification standards and has a switching capacity of 16A per contact. Dimensions are 29.0 x 12.7 x 20.0 mm, with a weight of 14g. Operating temperature ranges from -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF2AS24VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |