Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE DPST 8A 24V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1204-J114AF2AS24VDC.53 | 2449-J114AF2AS24VDC.53-ND | J114AF2AS24VDC.53 |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Socket or Plug-in Style | PCBoard | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Features | Sealed Relay |