CIT Relay & Switch General Purpose Relays J114AF2AS12VDC.72

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

J114AF is a 16A, general-purpose relay with a 29.0 x 12.7 x 20.0 mm PC board mounting footprint. The J114AF2A variant provides a DPST NO contact arrangement rated for 8A at 250VAC and 5A at 30VDC, with a maximum switching power of 480W and 4000VA. This version uses a 12VDC coil with a power consumption of 0.72W, a pick-up voltage of 9VDC, a release voltage of 1.2VDC, an operate time of 20ms, and a release time of 10ms. The relay is sealed, has a dielectric strength of 5000V rms between coil and contact, and operates within a temperature range of -55°C to +125°C. It is UL/CUL certified with a silver tin oxide contact material.

Datasheet Summary
Powered by GS/AI

J114AF is a 16A, general-purpose relay with a 29.0 x 12.7 x 20.0 mm PC board mounting footprint. The J114AF2A variant provides a DPST NO contact arrangement rated for 8A at 250VAC and 5A at 30VDC, with a maximum switching power of 480W and 4000VA. This version uses a 12VDC coil with a power consumption of 0.72W, a pick-up voltage of 9VDC, a release voltage of 1.2VDC, an operate time of 20ms, and a release time of 10ms. The relay is sealed, has a dielectric strength of 5000V rms between coil and contact, and operates within a temperature range of -55°C to +125°C. It is UL/CUL certified with a silver tin oxide contact material.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF2AS12VDC.72 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF2AS12VDC.72
General Purpose Relays 1204-J114AF2AS12VDC.72
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J114AF2AS12VDC.72
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290240020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA02.0624C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details