The J114AF is a general purpose relay with a SPDT (1C) contact arrangement, designed for PC board mounting. It has a sealed enclosure and a coil power rating of 0.72W with a 48VDC coil voltage. The contact configuration supports a switching capacity of 16A at 250VAC and 30VDC, with a maximum switching voltage of 380VAC and 110VDC. The relay measures 29.0 x 12.7 x 20.0 mm and operates within a temperature range of -55°C to +125°C. It is UL/CUL certified and features silver tin oxide contacts. The operate time is 20ms and release time is 10ms at rated voltage.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 11mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF1CS48VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |