CIT Relay & Switch General Purpose Relays J114AF1CS3VDC.72

Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J114AF series is a general purpose relay with a SPDT (1C) contact arrangement, PC board mounting, and a sealed design. It has a switching capacity of 16A at 250VAC and 30VDC resistive load, with maximum switching voltage ratings of 380VAC and 110VDC. The coil power is 0.72W, with a rated coil voltage of 3VDC, requiring 2.25VDC to operate and releasing at 0.3VDC. Operate time is 20ms, release time is 10ms. Dimensions are 29.32 x 12.60 x 20.58 mm. Operating temperature ranges from -55°C to +125°C. Contacts are made of AgSnO₂. The relay meets UL/CUL certification and has an insulation resistance of 100MΩ min. at 500VDC.

Datasheet Summary
Powered by GS/AI

The J114AF series is a general purpose relay with a SPDT (1C) contact arrangement, PC board mounting, and a sealed design. It has a switching capacity of 16A at 250VAC and 30VDC resistive load, with maximum switching voltage ratings of 380VAC and 110VDC. The coil power is 0.72W, with a rated coil voltage of 3VDC, requiring 2.25VDC to operate and releasing at 0.3VDC. Operate time is 20ms, release time is 10ms. Dimensions are 29.32 x 12.60 x 20.58 mm. Operating temperature ranges from -55°C to +125°C. Contacts are made of AgSnO₂. The relay meets UL/CUL certification and has an insulation resistance of 100MΩ min. at 500VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF1CS3VDC.72 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF1CS3VDC.72
General Purpose Relays 1204-J114AF1CS3VDC.72
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J114AF1CS3VDC.72
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202881104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive PCB Single Relays - 1-1393277-9 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers