The J114AF series is a family of general purpose relays with PC board mounting and a sealed design, featuring a single-pole single-throw normally open (SPST NO) contact arrangement. It measures 29.0 x 12.7 x 20.0 mm and supports a contact rating of 16 A at 250 VAC or 30 VDC resistive load. The relay has a maximum switching voltage of 380 VAC and 110 VDC, with a contact material of AgSnO₂. The variant with 24 VDC coil voltage and 0.72 W coil power has a coil resistance of 1050 Ω, a pick-up voltage of 18 VDC, a release voltage of 2.4 VDC, an operate time of 20 ms, and a release time of 10 ms. It is certified by UL/CUL, with a dielectric strength of 5000 Vrms between coil and contacts and an operating temperature range of -55 °C to +125 °C.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF1AS24VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |