The J114AF is a general purpose relay with a SPST NO (1A) contact arrangement, designed for PC board mounting. It has a sealed construction, a coil voltage of 12VDC, and a coil power of 0.72W. The relay switches up to 16A at 250VAC and 30VDC resistive loads, with a maximum switching voltage of 380VAC and 110VDC. It measures 29.0 x 12.7 x 20.0 mm and is certified to UL/CUL standards. Operate time is 20ms, release time is 10ms, and the operating temperature range is -55°C to +125°C. Contact material is AgSnO2, and mechanical life is rated at 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF1AS12VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |