CIT Relay & Switch General Purpose Relays J114AF1AHS6VDC.72

Description
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 89mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 89mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J114AF series is a sealed, PC board mounted general purpose relay with a SPST NO contact arrangement (1A), rated for 16A at 250VAC and 30VDC, with a maximum switching voltage of 380VAC and 110VDC. It has a 0.72W coil, operates at 6VDC, with a pick-up voltage of 4.5VDC and release voltage of 0.6VDC. The relay measures 29.0 x 12.7 x 20.0 mm and complies with UL/CUL standards. The operating temperature range is -55°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The contact material is AgSnO₂.

Datasheet Summary
Powered by GS/AI

The J114AF series is a sealed, PC board mounted general purpose relay with a SPST NO contact arrangement (1A), rated for 16A at 250VAC and 30VDC, with a maximum switching voltage of 380VAC and 110VDC. It has a 0.72W coil, operates at 6VDC, with a pick-up voltage of 4.5VDC and release voltage of 0.6VDC. The relay measures 29.0 x 12.7 x 20.0 mm and complies with UL/CUL standards. The operating temperature range is -55°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The contact material is AgSnO₂.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF1AHS6VDC.72 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF1AHS6VDC.72
General Purpose Relays 1204-J114AF1AHS6VDC.72
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 89mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 89mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J114AF1AHS6VDC.72
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.26 - Modular step relay 16A - 202690244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details