The J114AF is a general-purpose relay with a SPST NO contact arrangement, sealed construction, and PC board mounting. It measures 29.0 x 12.7 x 20.0 mm and has a contact rating of 16A at 250VAC or 30VDC for resistive loads. The relay switches up to 480W and 4000VA, with a maximum switching voltage of 380VAC and 110VDC. The 48VDC coil version has a power consumption of 0.72W, an operate time of 20ms, and a release time of 10ms. The coil pick-up voltage is 36VDC minimum and release voltage is 4.8VDC maximum. It operates from -55°C to +125°C, meets UL/CUL certification, and has an insulation resistance of 100MΩ min. at 500VDC. Contact material is AgSnO₂.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 11mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF1AHS48VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |