CIT Relay & Switch General Purpose Relays J1131AS5VDC.20

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, 277VAC, Coil Current: 40mA, Coil Type: Non-Latching, Features: Narrow Width, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi, Relay Type: General Purpose, Coil Power: .20W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, 277VAC, Coil Current: 40mA, Coil Type: Non-Latching, Features: Narrow Width, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi, Relay Type: General Purpose, Coil Power: .20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1131AS5VDC.20 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1131AS5VDC.20
General Purpose Relays 1204-J1131AS5VDC.20
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, 277VAC, Coil Current: 40mA, Coil Type: Non-Latching, Features: Narrow Width, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi, Relay Type: General Purpose, Coil Power: .20W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, 277VAC, Coil Current: 40mA, Coil Type: Non-Latching, Features: Narrow Width, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi, Relay Type: General Purpose, Coil Power: .20W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J1131AS5VDC.20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1131AS5VDC.20-ND
Power Relays, Over 2 Amps 2449-J1131AS5VDC.20-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J1131AS5VDC.20
Relays - Power Relays, Over 2 Amps J1131AS5VDC.20
RELAY GEN PURPOSE SPST 5A 5V

RELAY GEN PURPOSE SPST 5A 5V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J1131AS5VDC.20 2449-J1131AS5VDC.20-ND J1131AS5VDC.20
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202182404000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details