General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Mounting Type: Through Hole, Coil Voltage: 18VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, 277VAC, Coil Current: 11mA, Coil Type: Non-Latching, Features: Narrow Width, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi, Relay Type: General Purpose, Coil Power: .20W
RELAY GEN PURPOSE SPST 5A 18V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2449-J1131AS18VDC.20-ND | 1204-J1131AS18VDC.20 | J1131AS18VDC.20 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Socket or Plug-in Style | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |