The J111 series is a general purpose relay with a SPDT contact arrangement, designed for PCB mounting. It has a sealed construction, measures 22.2 x 16.5 x 10.9 mm, and weighs 10 g. The relay operates with a 24VDC coil, drawing 0.45 W, with a pick-up voltage of 18.00 VDC and a release voltage of 2.4 VDC. Contact ratings are 10 A at 250 VAC resistive, with a maximum switching voltage of 380 VAC and 110 VDC. The contact material is AgSnO2. The relay meets UL/CUL certification, has an operating temperature range of -40°C to +85°C, and offers an electrical life of 100k cycles at rated load. Operate time is 8 ms and release time is 5 ms.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1111CS24VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |