The J111 series is a general purpose relay with a sealed SPDT contact configuration, designed for printed circuit board mounting. It measures 22.2 x 16.5 x 10.9 mm and weighs 10 g. The relay operates with 12VDC coil voltage and has a coil power of 0.45 W, with a must-operate voltage of 9 VDC and a must-release voltage of 1.2 VDC. The contact arrangement supports a switching current of up to 16 A at 250 VAC resistive load, with a maximum switching voltage of 380 VAC or 110 VDC. The contacts are made of AgSnO₂, with an initial contact resistance under 50 milliohms. The relay has an operate time of 8 ms and a release time of 5 ms. It is certified to UL/CUL standards, with an operating temperature range of -40°C to +85°C, mechanical life of 10 million cycles, and electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1111CS12VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |