The J111 series is a general-purpose relay with a SPST-NO contact arrangement, rated for 16A at 250VAC resistive load, and a maximum switching power of 300W. It has a coil voltage of 12VDC and a coil power of 0.20W, with a coil resistance of 720 Ω, a pick-up voltage of 9.00VDC, and a release voltage of 1.2VDC. Operate time is 8ms and release time is 5ms. The relay is sealed, has AgSnO2 contacts, and is rated for an operating temperature of -40°C to +85°C. Its dimensions are 22.2 x 16.5 x 10.9 mm, and it weighs 10g. It is certified by UL/CUL and has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1111AS12VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |