CIT Relay & Switch Power Relays, Over 2 Amps J109F1CS1012VDC.45

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J109F1CS1012VDC.45-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J109F1CS1012VDC.45-ND
Power Relays, Over 2 Amps 2449-J109F1CS1012VDC.45-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J109F1CS1012VDC.45 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J109F1CS1012VDC.45
General Purpose Relays 1204-J109F1CS1012VDC.45
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 37mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 37mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J109F1CS1012VDC.45-ND 1204-J109F1CS1012VDC.45
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Signal Relays - 1-1393808-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Industrial Relay - 700-CF400KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details