The J109F series is a sealed, PCB-mounting general-purpose relay with a SPST NC (1B) contact arrangement, rated for 12A switching current and 380VAC/110VDC switching voltage. It uses AgSnO contact material and has a 9VDC coil with 0.80W power consumption. The relay operates with a maximum pick-up voltage of 6.75VDC and a minimum release voltage of 0.9VDC, with an operate time of 7ms and release time of 4ms. It is UL and CUL certified to F-class insulation and rated for operating temperatures from -55°C to +125°C. The package measures 22.3 × 17.3 × 14.5 mm and weighs 11g.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS129VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |