The J109F is a general-purpose relay with a SPST normally closed (1B) contact arrangement, designed for PCB mounting. It measures 22.3 x 17.3 x 14.5 mm and weighs 11 g. The relay is sealed, rated for 12 A switching current at 28 VDC and 125 VAC general purpose loads, with a maximum switching voltage of 380 VAC and 110 VDC. Its 48 VDC coil consumes 0.50 W, with a pick-up voltage of 36 VDC maximum and a release voltage of 4.8 VDC minimum. The operate time is 7 ms and release time is 4 ms. It meets UL and CUL certification, has an insulation resistance of 100 MΩ min, and operates from -55°C to +125°C. The contact material is AgSnO.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 10mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .50W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS1248VDC.50 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |