The J109F series is a small, PC board-mounted general-purpose relay with a SPST normally closed (1B) contact arrangement, rated for 12A at 28VDC and 125VAC, and switching up to 380VAC and 110VDC. It has a 48VDC coil with 0.36W power consumption, operates in a temperature range of -55°C to +125°C, and meets UL F class certification with UL/CUL listing. The relay has a sealed construction, 10M mechanical life, and dimensions of 22.3 x 17.3 x 14.5 mm. Contact material is AgSnO, with contact resistance under 50 milliohms initial, insulation resistance over 100MΩ, and dielectric strength of 2500Vrms coil-to-contact. Operate time is 4.8ms and release time is 7ms when energized at rated voltage.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 7mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS1248VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |