The J109F series is a sealed, PCB-mounting general-purpose relay with a SPST normally closed (1B) contact arrangement and a 10A contact rating. It measures 22.3 mm x 17.3 mm x 14.5 mm and weighs 11 g. The relay operates at 5 VDC with a coil power of 0.36 W, has a pick-up voltage of 3.75 VDC, and a release voltage of 0.5 VDC. It supports a maximum switching voltage of 380 VAC and 110 VDC, and a maximum switching current of 20 A. Contact material is AgSnO. Electrical life is rated at 100,000 cycles at rated load, with a mechanical life of 10 million cycles. It is UL and CUL certified, with F-class coil insulation, and operates from -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 71mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS105VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |